CSA Group Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide IEC 61760-2:2007

Description
IEC 61760-2:2007 describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive (Conditions for printed boards are not taken into consideration). The object of this standard is to ensure that users of SMDs receive and store products that can be further processed (e.g. positioned, soldered) without prejudice to quality and reliability. Improper transportation and storage of SMDs may cause deterioration and result in assembly problems such as poor solderability, delamination and "popcorning". This second edition cancels and replaces the first edition, published in 1998, and constitutes a technical revision. The standard was updated and editorially revised.
Description
IEC 61760-2:2007 describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive (Conditions for printed boards are not taken into consideration). The object of this standard is to ensure that users of SMDs receive and store products that can be further processed (e.g. positioned, soldered) without prejudice to quality and reliability. Improper transportation and storage of SMDs may cause deterioration and result in assembly problems such as poor solderability, delamination and "popcorning". This second edition cancels and replaces the first edition, published in 1998, and constitutes a technical revision. The standard was updated and editorially revised.

Suppliers

Company
Product
Description
Supplier Links
Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide - IEC 61760-2:2007 - CSA Group
Toronto, Ontario, Canada
Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide
IEC 61760-2:2007
Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide IEC 61760-2:2007
IEC 61760-2:2007 describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive (Conditions for printed boards are not taken into consideration). The object of this standard is to ensure that users of SMDs receive and store products that can be further processed (e.g. positioned, soldered) without prejudice to quality and reliability. Improper transportation and storage of SMDs may cause deterioration and result in assembly problems such as poor solderability, delamination and "popcorning". This second edition cancels and replaces the first edition, published in 1998, and constitutes a technical revision. The standard was updated and editorially revised.

IEC 61760-2:2007 describes the transportation and storage conditions for surface mounting devices (SMDs) that are fulfilled in order to enable trouble-free processing of surface mounting devices, both active and passive (Conditions for printed boards are not taken into consideration). The object of this standard is to ensure that users of SMDs receive and store products that can be further processed (e.g. positioned, soldered) without prejudice to quality and reliability. Improper transportation and storage of SMDs may cause deterioration and result in assembly problems such as poor solderability, delamination and "popcorning". This second edition cancels and replaces the first edition, published in 1998, and constitutes a technical revision. The standard was updated and editorially revised.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61760-2:2007
Product Name Surface mounting technology - Part 2: Transportation and storage conditions of surface mounting devices (SMD) - Application guide
Unlock Full Specs
to access all available technical data

Similar Products