CSA Group Industrial platinum resistance thermometers and platinum temperature sensors IEC 60751:2008

Description
IEC 60751:2008 specifies the requirements and temperature/resistan ce relationship for industrial platinum resistance temperature sensors later referred to as "platinum resistors" or "resistors" and industrial platinum resistance thermometers later referred to as "thermometers" whose electrical resistance is a defined function of temperature. Values of temperature in this standard are in terms of the International Temperature Scale of 1990, ITS-90. Temperatures in degrees Celsius are denoted by the symbol t, except in Table 1 where the full nomenclature t90/°C is used. The standard covers resistors or thermometers for all or part of the temperature range 200 °C to +850 °C with different tolerance classes, which may cover restricted temperature ranges. This second edition cancels and replaces the first edition published in 1983, amendment 1 (1986) and amendment 2 (1995). It constitutes a technical revision. The significant technical changes with respect to the previous edition are as follows: While the temperature/resistan ce relationship in 4.2 remains unchanged, there are several changes in the other chapters. Most important are: tolerance classes follow a new scheme; tolerance acceptance test is included; hysteresis test is included; several changes in the individual tests; appendices are deleted.
Description
IEC 60751:2008 specifies the requirements and temperature/resistan ce relationship for industrial platinum resistance temperature sensors later referred to as "platinum resistors" or "resistors" and industrial platinum resistance thermometers later referred to as "thermometers" whose electrical resistance is a defined function of temperature. Values of temperature in this standard are in terms of the International Temperature Scale of 1990, ITS-90. Temperatures in degrees Celsius are denoted by the symbol t, except in Table 1 where the full nomenclature t90/°C is used. The standard covers resistors or thermometers for all or part of the temperature range 200 °C to +850 °C with different tolerance classes, which may cover restricted temperature ranges. This second edition cancels and replaces the first edition published in 1983, amendment 1 (1986) and amendment 2 (1995). It constitutes a technical revision. The significant technical changes with respect to the previous edition are as follows: While the temperature/resistan ce relationship in 4.2 remains unchanged, there are several changes in the other chapters. Most important are: tolerance classes follow a new scheme; tolerance acceptance test is included; hysteresis test is included; several changes in the individual tests; appendices are deleted.

Suppliers

Company
Product
Description
Supplier Links
Industrial platinum resistance thermometers and platinum temperature sensors - IEC 60751:2008 - CSA Group
Toronto, Ontario, Canada
Industrial platinum resistance thermometers and platinum temperature sensors
IEC 60751:2008
Industrial platinum resistance thermometers and platinum temperature sensors IEC 60751:2008
IEC 60751:2008 specifies the requirements and temperature/resistan ce relationship for industrial platinum resistance temperature sensors later referred to as "platinum resistors" or "resistors" and industrial platinum resistance thermometers later referred to as "thermometers" whose electrical resistance is a defined function of temperature. Values of temperature in this standard are in terms of the International Temperature Scale of 1990, ITS-90. Temperatures in degrees Celsius are denoted by the symbol t, except in Table 1 where the full nomenclature t90/°C is used. The standard covers resistors or thermometers for all or part of the temperature range 200 °C to +850 °C with different tolerance classes, which may cover restricted temperature ranges. This second edition cancels and replaces the first edition published in 1983, amendment 1 (1986) and amendment 2 (1995). It constitutes a technical revision. The significant technical changes with respect to the previous edition are as follows: While the temperature/resistan ce relationship in 4.2 remains unchanged, there are several changes in the other chapters. Most important are: tolerance classes follow a new scheme; tolerance acceptance test is included; hysteresis test is included; several changes in the individual tests; appendices are deleted.

IEC 60751:2008 specifies the requirements and temperature/resistance relationship for industrial platinum resistance temperature sensors later referred to as "platinum resistors" or "resistors" and industrial platinum resistance thermometers later referred to as "thermometers" whose electrical resistance is a defined function of temperature. Values of temperature in this standard are in terms of the International Temperature Scale of 1990, ITS-90. Temperatures in degrees Celsius are denoted by the symbol t, except in Table 1 where the full nomenclature t90/°C is used. The standard covers resistors or thermometers for all or part of the temperature range 200 °C to +850 °C with different tolerance classes, which may cover restricted temperature ranges. This second edition cancels and replaces the first edition published in 1983, amendment 1 (1986) and amendment 2 (1995). It constitutes a technical revision. The significant technical changes with respect to the previous edition are as follows: While the temperature/resistance relationship in 4.2 remains unchanged, there are several changes in the other chapters. Most important are: tolerance classes follow a new scheme; tolerance acceptance test is included; hysteresis test is included; several changes in the individual tests; appendices are deleted.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60751:2008
Product Name Industrial platinum resistance thermometers and platinum temperature sensors
Unlock Full Specs
to access all available technical data

Similar Products