CISPR 16-2-1:2014+A1:2017 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the frequency range 9 kHz to 30 MHz. With a CDNE, the frequency range is 9 kHz to 300 Hz. This third edition cancels and replaces the second edition published in 2008, Amendment 1:2010 and Amendment 2:2013. This edition constitutes a technical revision which includes added methods of measurement using a new type of ancillary equipment: the CDNE. This consolidated version consists of the third edition (2014) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.
Key Words: electromagnetic compatibility, EMC, emissions, immunity
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CISPR 16-2-1:2014+AMD1:2017 CSV |
| Product Name | Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements |