CS UNITEC Explosion Proof Axial Fan 8 1522 0030

Description
Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal for mining operations, shipyards, refineries, chemical plants, etc. Optional protective grill. Flanges can be mounted.
Description
Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal for mining operations, shipyards, refineries, chemical plants, etc. Optional protective grill. Flanges can be mounted.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Axial Fan - 8 1522 0030 - CS UNITEC
Norwalk, CT, USA
Explosion Proof Axial Fan
8 1522 0030
Explosion Proof Axial Fan 8 1522 0030
Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal for mining operations, shipyards, refineries, chemical plants, etc. Optional protective grill. Flanges can be mounted.

Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal for mining operations, shipyards, refineries, chemical plants, etc. Optional protective grill. Flanges can be mounted.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Fans and Blowers (industrial)
Product Number 8 1522 0030
Product Name Explosion Proof Axial Fan
Applications / Use Ventilation
Product Form Bare
Draft Forced Draft
Environment Clean
Fan / Blower Diameter 16.0 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 7335353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 14.5 inch (368 mm)
Air Flow Rate 412 to 647 SCFM (700 to 1100 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6016_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (1.33 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details