Category: Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 869MHz ~ 885MHz, 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz, 1.93GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz
Output: Ethernet
Voltage - Supply: 3V
Frequency Stability: ±18ppm
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Device Type | Sensor Interface |