Crystek Crystals Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-3350-3500

Description
VCO 3425MHZ 0.3-4.7V 12.7X12.7MM
Description
VCO 3425MHZ 0.3-4.7V 12.7X12.7MM

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - CVCO55BE-3350-3500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-3350-3500
VCOs (Voltage Controlled Oscillators) CVCO55BE-3350-3500
VCO 3425MHZ 0.3-4.7V 12.7X12.7MM

VCO 3425MHZ 0.3-4.7V 12.7X12.7MM

Supplier's Site
Oscillator, VCO;Type,High Frequency;3350-3500MHz;12.7x12.7mm SMD - 70051724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator, VCO;Type,High Frequency;3350-3500MHz;12.7x12.7mm SMD
70051724
Oscillator, VCO;Type,High Frequency;3350-3500MHz;12.7x12.7mm SMD 70051724
The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic Suppression. Applications: Digital Radio Equipment Fixed Wireless Access Satellite Communication System Base Stations

The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic Suppression.
Applications:

  • Digital Radio Equipment
  • Fixed Wireless Access
  • Satellite Communication System
  • Base Stations
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Oscillators Oscillators
Product Number CVCO55BE-3350-3500 70051724
Product Name VCOs (Voltage Controlled Oscillators) Oscillator, VCO;Type,High Frequency;3350-3500MHz;12.7x12.7mm SMD
Oscillator Type VCO VCO
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 3350 to 3500 MHz
Phase Noise -97 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA47M2500AAG - Richardson RFPD
Specs
Frequency 47.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Through Hole Oscillators - ECS-100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - P8254 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers