Crystek Crystals Corporation Oscillator, VCO;Type,High Frequency;3000-3100MHz;12.7x12.7mm SMD CVCO55BE-3000-3100

Description
The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations
Description
The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations

Suppliers

Company
Product
Description
Supplier Links
Oscillator, VCO;Type,High Frequency;3000-3100MHz;12.7x12.7mm SMD - 70051747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator, VCO;Type,High Frequency;3000-3100MHz;12.7x12.7mm SMD
70051747
Oscillator, VCO;Type,High Frequency;3000-3100MHz;12.7x12.7mm SMD 70051747
The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations

The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression.
Features:

  • Frequency Range: 45 MHz to 5.55 GHz
  • Temperature Range: –40°C to 85°C
  • Package: 12.7 × 12.7 mm SMD
    Applications:
  • Digital Radio
  • Fixed Wireless Access
  • Satellite Communication System
  • Base Stations
Supplier's Site
VCOs (Voltage Controlled Oscillators) - CVCO55BE-3000-3100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-3000-3100
VCOs (Voltage Controlled Oscillators) CVCO55BE-3000-3100
VCO 3050MHZ 0.3-12V 12.7X12.7MM

VCO 3050MHZ 0.3-12V 12.7X12.7MM

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 70051747 CVCO55BE-3000-3100
Product Name Oscillator, VCO;Type,High Frequency;3000-3100MHz;12.7x12.7mm SMD VCOs (Voltage Controlled Oscillators)
Oscillator Type VCO VCO
Frequency 3000 to 3100 MHz
Phase Noise -99 dBc/Hz
Tuning Voltage 0.3000 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillators - 863-510BAA000244CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details