Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
CRYSTEK CRYSTALS CORPORATION
CVCO55BE-2270-3180 -- VCOS (VOLTAGE CONTROLLED OSCILLATORS)
Crystek Crystals Corporation
VCOs (Voltage Controlled Oscillators)
CVCO55BE-2270-3180
Description
VCO 2725MHZ 1-20V 12.7X12.7MM
Acme Chip Technology Co., Limited
Done
Description
VCO 2725MHZ 1-20V 12.7X12.7MM
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-2270-3180
VCOs (Voltage Controlled Oscillators)
CVCO55BE-2270-3180
VCO 2725MHZ 1-20V 12.7X12.7MM
VCO 2725MHZ 1-20V 12.7X12.7MM
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Oscillators
Product Number
CVCO55BE-2270-3180
Product Name
VCOs (Voltage Controlled Oscillators)
Oscillator Type
VCO
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Oscillators
510AAA167M328AAG
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2
suppliers
Texas Instruments
Programmable Timers and Oscillators
SE556J
Specs
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
14-CDIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Oscillators
8110 Series
Specs
Frequency
750 to 2900 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
4 Pin Oscillator S5
S53305-12.288-R
Specs
Package / Form Factor
Surface Mount; S5
Frequency
12.29 MHz
Frequency Stability
50 ppm
View Details