Crystek Crystals Corporation Cable Assemblies - Coaxial Cables (RF) CCSMA26.5-MM-086-5

Description
CBL ASSY SMA PLUG TO PLUG 5"
Datasheet
Description
CBL ASSY SMA PLUG TO PLUG 5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - CCSMA26.5-MM-086-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CCSMA26.5-MM-086-5
Cable Assemblies - Coaxial Cables (RF) CCSMA26.5-MM-086-5
CBL ASSY SMA PLUG TO PLUG 5"

CBL ASSY SMA PLUG TO PLUG 5"

Supplier's Site
RF Cable Assemblies - CCSMA26.5-MM-086-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CCSMA26.5-MM-086-5
RF Cable Assemblies CCSMA26.5-MM-086-5
RF Cable Assemblies 5in. SMA M/M IL:1.4dB/ft @26.5GHz

RF Cable Assemblies 5in. SMA M/M IL:1.4dB/ft @26.5GHz

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number CCSMA26.5-MM-086-5 CCSMA26.5-MM-086-5
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Cable Length 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm)
Rated Temperature -40 to 85 C (-40 to 185 F)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G9-E-15-Q5-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-512012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details