Crystek Crystals Corporation RF Cable Assemblies CCSMA2-MM-SS402-60

Description
RF Cable Assemblies 60in. M/M IL:.66dB/ft @18GHz
Datasheet
Description
RF Cable Assemblies 60in. M/M IL:.66dB/ft @18GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - CCSMA2-MM-SS402-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CCSMA2-MM-SS402-60
RF Cable Assemblies CCSMA2-MM-SS402-60
RF Cable Assemblies 60in. M/M IL:.66dB/ft @18GHz

RF Cable Assemblies 60in. M/M IL:.66dB/ft @18GHz

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CCSMA2-MM-SS402-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CCSMA2-MM-SS402-60
Cable Assemblies - Coaxial Cables (RF) CCSMA2-MM-SS402-60
CBL ASSY SMA PLUG TO PLUG 5'

CBL ASSY SMA PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number CCSMA2-MM-SS402-60 CCSMA2-MM-SS402-60
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF
Product Type Coaxial
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-20-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-512013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details