CRYSTEK CRYSTALS CORPORATION
CCBNS-MM-36 -- RF COAX CABLE ASSEMBLY, RG174/U 50 OHM CABLE, SMA/BNC MALE/MALE CONNECTORS, 36"
Crystek Crystals Corporation
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/BNC Male/Male Connectors, 36"
CCBNS-MM-36
Description
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Description
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Suppliers
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/BNC Male/Male Connectors, 36"
70051869
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Featrues:
- Shrink Tubing Over Crimp Area Strain Relief
- 26 AWG Bare Copper Covered Steel Center Conductor
- Tinned Copper Braid Shielding (90% Coverage)
- Polyethylene Insulation
- Black PVC Jacket
- Operating Temperature: –40°C to +85°C
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70051869 |
|
Product Name
|
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/BNC Male/Male Connectors, 36" |
|
Cable Type
|
Coaxial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Rated Temperature
-45.56 to 48.89 C (-50 to 120 F)
View Details