Crystek Crystals Corporation RF and Wireless - Attenuators CATTEN-07R0

Description
RF ATTENUATOR 7DB 50OHM SMA
Description
RF ATTENUATOR 7DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CATTEN-07R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
CATTEN-07R0
RF and Wireless - Attenuators CATTEN-07R0
RF ATTENUATOR 7DB 50OHM SMA

RF ATTENUATOR 7DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CATTEN-07R0
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Galileo, GLONASS, GPS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details
RF Receivers - SI4735-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details