Crystek Crystals Corporation Attenuators CATTEN-04R0

Description
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet
Description
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-04R0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-04R0
Attenuators CATTEN-04R0
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CATTEN-04R0
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5324B-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details