Crystek Crystals Corporation Attenuators CATTEN-02R0

Description
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-02R0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-02R0
Attenuators CATTEN-02R0
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CATTEN-02R0
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - 852-SKY12339-350LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.4000 to 3 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details