- Trained on our vast library of engineering resources.

Crystal Engineering Corporation Digital Pressure Gauge, 500 PSI w/Dual Display & Datalogging 500PSIXP2I-DL-DD

Description
Product Highlights 500PSI Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 500 PSI w/Dual Display & Datalogging - 500PSIXP2I-DL-DD - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 500 PSI w/Dual Display & Datalogging
500PSIXP2I-DL-DD
Digital Pressure Gauge, 500 PSI w/Dual Display & Datalogging 500PSIXP2I-DL-DD
Product Highlights 500PSI Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i

Product Highlights

  • 500PSI
  • Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy.
  • Marine grade enclosure resists corrosion
  • Accuracy not affected from -10 to 50°C
  • Replaces 5 or more digital test gauges
  • Fast pressure safety valve (PSV) mode
  • Define custom pressure units
  • Shift everyday wear to replaceable CPF adapter
  • Easy to use-No Menu. No Manual? No Problem!
  • With the optional DataLoggerXP upgrade:
  • Record 32 000 data points
  • Battery-optimizing, Ultra Low Power (ULP) Mode
  • Over an entire year of continuous recording time
  • Now available on the Dual-Line Display XP2i
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 500PSIXP2I-DL-DD
Product Name Digital Pressure Gauge, 500 PSI w/Dual Display & Datalogging
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Precision pressure gauge - MAP-40-6-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Pressure Indicator - DPIS125V-PV-15-B-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details