RS Components, Ltd. Pneumatic Function Fittings 1214333

Description
Exhaust Flow Regulator, G1/2 x 12mm
Request a Quote
Description
Exhaust Flow Regulator, G1/2 x 12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 1214333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
1214333
Pneumatic Function Fittings 1214333
Exhaust Flow Regulator, G1/2 x 12mm

Exhaust Flow Regulator, G1/2 x 12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1214333
Product Name Pneumatic Function Fittings
Valve Type Flow controller
Primary Material Aluminum; Aluminium alloy
Media Air
Valve Size 0.47 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Regulators - 1259902 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Pneumatic Solenoid Valves - 1259982 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Filter Regulators - 1215677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Check Valves - 1385656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Single
Primary Material Brass / Bronze; Brass
Valve Size 0.75 inch (19.05 mm)
View Details