Crouzet Basic / Snap Action Switches X0231532

Description
Basic / Snap Action Switches Subminiature Microswitch type 831704 BC Changeover Connexion W2
Datasheet
Description
Basic / Snap Action Switches Subminiature Microswitch type 831704 BC Changeover Connexion W2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
X0231532
Basic / Snap Action Switches X0231532
Basic / Snap Action Switches Subminiature Microswitch type 831704 BC Changeover Connexion W2

Basic / Snap Action Switches Subminiature Microswitch type 831704 BC Changeover Connexion W2

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Snap Action Switches
Product Number X0231532
Product Name Basic / Snap Action Switches
Actuator Style Pushbutton Style; Plunger
Standards and Certifications RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351462-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details