The SASP10S110AD is a time delay relay from Quarktwin Technology Ltd., designed for on-delay timing applications. It operates with an input power of 24 VAC/DC or 110 VAC/DC and features a solid-state output rated for a maximum of 1.0 A at 20°C, with a minimum load requirement of 10 mA. The relay has a timing range from 0.1 seconds to 10 seconds, making it suitable for various timing needs in control systems. The device is housed in a compact, epoxy-filled case that offers protection against dust, vibrations, shock, and humidity, with an IP66 rating. It operates effectively in a temperature range of -30°C to +60°C (-22°F to +140°F) and has a weight of 55 grams. The relay also features a peak surge current capability of 20 A for less than 10 ms and a peak surge voltage of 1400 V for 10 µs, ensuring reliability in demanding environments. The terminals are designed for quick connection, facilitating easy installation on DIN rails or panel adapters.
On-Delay Time Delay Relay 0.1 Sec ~ 10 Sec Delay DIN Rail
On-Delay Time Delay Relay 0.1 Sec ~ 10 Sec Delay DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 966-1637-ND | SASP10S110AD |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 10 Sec | 0.1 Sec ~ 10 Sec |
| Mounting | Din Rail | Din Rail; DIN Rail |
| Timer Type | ON-Delay | ON-Delay |
| Function Type | Single Function |