Crouzet Solid State Time Delay, 1A, 24-110Vac; Relay Mounting Crouzet QASP10S24ADL

Description
SOLID STATE TIME DELAY, 1A, 24-110VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:24V RoHS Compliant: No
Description
SOLID STATE TIME DELAY, 1A, 24-110VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:24V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solid State Time Delay, 1A, 24-110Vac; Relay Mounting Crouzet - 34T2560 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Time Delay, 1A, 24-110Vac; Relay Mounting Crouzet
34T2560
Solid State Time Delay, 1A, 24-110Vac; Relay Mounting Crouzet 34T2560
SOLID STATE TIME DELAY, 1A, 24-110VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:24V RoHS Compliant: No

SOLID STATE TIME DELAY, 1A, 24-110VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:24V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 34T2560
Product Name Solid State Time Delay, 1A, 24-110Vac; Relay Mounting Crouzet
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details