Crouzet PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL IMB1805T

Description
PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL
Request a Quote Datasheet
Description
PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL - IMB1805T - Heilind Electronics, Inc.
Wilmington, MA, United States
PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL
IMB1805T
PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL IMB1805T
PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL

PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL

Buy Now
Proximity Sensors - Industrial - 966-1485-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
966-1485-ND
Proximity Sensors - Industrial 966-1485-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Sensor, M18 Analog Inductive Proximity,Stainless Steel, 2 Meter PVC Cable - 70159152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, M18 Analog Inductive Proximity,Stainless Steel, 2 Meter PVC Cable
70159152
Sensor, M18 Analog Inductive Proximity,Stainless Steel, 2 Meter PVC Cable 70159152
Sensor, M18 Analog Inductive Proximity,Stainless Steel, 2 Meter PVC Cable

Sensor, M18 Analog Inductive Proximity,Stainless Steel, 2 Meter PVC Cable

Supplier's Site
Inductive Proximity Detector, 5Mm, 12V To 24V; Sensing Range Max Crouzet - 74C3206 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Detector, 5Mm, 12V To 24V; Sensing Range Max Crouzet
74C3206
Inductive Proximity Detector, 5Mm, 12V To 24V; Sensing Range Max Crouzet 74C3206
INDUCTIVE PROXIMITY DETECTOR, 5MM, 12V TO 24V; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:-; Output Voltage:3V; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY DETECTOR, 5MM, 12V TO 24V; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:-; Output Voltage:3V; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet
Proximity Sensing System - 2404329 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
2404329
Proximity Sensing System 2404329
ANALOG PROXIMITY SENSOR, 2.0 METER, M18, 12-24VDC, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY

ANALOG PROXIMITY SENSOR, 2.0 METER, M18, 12-24VDC, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
IMB1805T
Proximity Sensors IMB1805T
Proximity Sensors M18 ANALOG PROXIMITY 2 M

Proximity Sensors M18 ANALOG PROXIMITY 2 M

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number IMB1805T 966-1485-ND 70159152 74C3206 2404329 IMB1805T
Product Name PROX SNSR,INDCTV,5MM RNGE,M18, 12-24VDC,S/S,2.0M CBL Proximity Sensors - Industrial Sensor, M18 Analog Inductive Proximity,Stainless Steel, 2 Meter PVC Cable Inductive Proximity Detector, 5Mm, 12V To 24V; Sensing Range Max Crouzet Proximity Sensing System Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 208178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric, Industrial - 1882-1028156-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details