Crouzet Counters, Hour Meters 99792810

Description
Time Counter (Hour Meter) 4.5 ~ 35VDC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 4.5 ~ 35VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 99792810-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
99792810-ND
Counters, Hour Meters 99792810-ND
Time Counter (Hour Meter) 4.5 ~ 35VDC Panel Mount

Time Counter (Hour Meter) 4.5 ~ 35VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99792810 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99792810
Panel Meters - Counters, Hour Meters 99792810
COUNTER 7 CHAR 4.5-35V PANEL MT

COUNTER 7 CHAR 4.5-35V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99792810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99792810
Panel Meters - Counters, Hour Meters 99792810
Time Counter (Hour Meter) 4.5 ~ 35VDC Panel Mount

Time Counter (Hour Meter) 4.5 ~ 35VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 99792810-ND 99792810 99792810
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers