Crouzet Counters, Hour Meters 99778810

Description
Totalizer 24VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer 24VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 99778810-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
99778810-ND
Counters, Hour Meters 99778810-ND
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99778810 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99778810
Panel Meters - Counters, Hour Meters 99778810
COUNTER 6 CHAR 24V PANEL MOUNT

COUNTER 6 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99778810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99778810
Panel Meters - Counters, Hour Meters 99778810
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 99778810-ND 99778810 99778810
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 1250659 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width 137 mm (5.39 inch)
View Details
Meters - VAF36-DEMO - ODG (Origin Data Global)
View Details
2 suppliers