COUNTER, 7 DIGIT, 5V, WHITE; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Panel Cutout Height:13mm; Panel Cutout Width:30mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 34T4517 |
| Product Name | Counter, 7 Digit, 5V, White; No. Of Digits / Alpha Crouzet |
| Operating Temperature | 14 to ? F (-10 to ? C) |