Crouzet Panel Meters - Counters, Hour Meters 99778805

Description
Totalizer 5VDC Panel Mount
Datasheet
Description
Totalizer 5VDC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99778805 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99778805
Panel Meters - Counters, Hour Meters 99778805
Totalizer 5VDC Panel Mount

Totalizer 5VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99778805 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99778805
Panel Meters - Counters, Hour Meters 99778805
COUNTER 7 CHAR 5V PANEL MOUNT

COUNTER 7 CHAR 5V PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99778805 99778805
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
 - Digital Panel Meters for Time Interval of Periodic Events Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details