Crouzet Panel Meters - Counters, Hour Meters 99778714

Description
COUNTER 7 CHAR 230V PANEL MOUNT
Datasheet
Description
COUNTER 7 CHAR 230V PANEL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99778714 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99778714
Panel Meters - Counters, Hour Meters 99778714
COUNTER 7 CHAR 230V PANEL MOUNT

COUNTER 7 CHAR 230V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99778714 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99778714
Panel Meters - Counters, Hour Meters 99778714
Totalizer 230VAC Panel Mount

Totalizer 230VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99778714 99778714
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
4/1-ch Front Panel LAN-XI Light for 3677 - UA-3100--041- - Hottinger Brüel & Kjær A/S
Specs
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers