Crouzet Panel Meters - Counters, Hour Meters 99778710

Description
COUNTER 7 CHAR 24V PANEL MOUNT
Datasheet
Description
COUNTER 7 CHAR 24V PANEL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99778710 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99778710
Panel Meters - Counters, Hour Meters 99778710
COUNTER 7 CHAR 24V PANEL MOUNT

COUNTER 7 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99778710 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99778710
Panel Meters - Counters, Hour Meters 99778710
Totalizer 24VAC Panel Mount

Totalizer 24VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99778710 99778710
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 6684061 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, voltage
Width 96 mm (3.78 inch)
View Details