Crouzet Panel Meters - Counters, Hour Meters 99777820

Description
Totalizer 24VDC Panel Mount
Description
Totalizer 24VDC Panel Mount

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99777820 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99777820
Panel Meters - Counters, Hour Meters 99777820
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - 99777820 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99777820
Panel Meters - Counters, Hour Meters 99777820
COUNTER 5 CHAR 24V PANEL MOUNT

COUNTER 5 CHAR 24V PANEL MOUNT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99777820 99777820
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details