Crouzet Panel Meters - Counters, Hour Meters 99777815

Description
Totalizer 12VDC Panel Mount
Description
Totalizer 12VDC Panel Mount

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99777815 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99777815
Panel Meters - Counters, Hour Meters 99777815
Totalizer 12VDC Panel Mount

Totalizer 12VDC Panel Mount

Buy Now
Panel Meters - Counters, Hour Meters - 99777815 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99777815
Panel Meters - Counters, Hour Meters 99777815
COUNTER 6 CHAR 12V PANEL MOUNT

COUNTER 6 CHAR 12V PANEL MOUNT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99777815 99777815
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details