Crouzet Panel Meters - Counters, Hour Meters 99776927

Description
Totalizer 24VDC Panel Mount
Datasheet
Description
Totalizer 24VDC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99776927 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99776927
Panel Meters - Counters, Hour Meters 99776927
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99776927 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99776927
Panel Meters - Counters, Hour Meters 99776927
COUNTER 5 CHAR 24V PANEL MOUNT

COUNTER 5 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99776927 99776927
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details