Crouzet Panel Meters - Counters, Hour Meters 99776921

Description
Totalizer 230VAC Panel Mount
Datasheet
Description
Totalizer 230VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99776921 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99776921
Panel Meters - Counters, Hour Meters 99776921
Totalizer 230VAC Panel Mount

Totalizer 230VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99776921 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99776921
Panel Meters - Counters, Hour Meters 99776921
COUNTER 5 CHAR 230V PANEL MOUNT

COUNTER 5 CHAR 230V PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99776921 99776921
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details