Crouzet Counter, 6 Digit, 24-230Vac, White; No. Of Digits / Alpha Crouzet 99776605

Description
COUNTER, 6 DIGIT, 24-230VAC, WHITE; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:24VDC; Supply Voltage Max:110VDC; Panel Cutout Height:24mm; Panel Cutout Width:33.5mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes
Description
COUNTER, 6 DIGIT, 24-230VAC, WHITE; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:24VDC; Supply Voltage Max:110VDC; Panel Cutout Height:24mm; Panel Cutout Width:33.5mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Counter, 6 Digit, 24-230Vac, White; No. Of Digits / Alpha Crouzet - 34T4489 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6 Digit, 24-230Vac, White; No. Of Digits / Alpha Crouzet
34T4489
Counter, 6 Digit, 24-230Vac, White; No. Of Digits / Alpha Crouzet 34T4489
COUNTER, 6 DIGIT, 24-230VAC, WHITE; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:24VDC; Supply Voltage Max:110VDC; Panel Cutout Height:24mm; Panel Cutout Width:33.5mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

COUNTER, 6 DIGIT, 24-230VAC, WHITE; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:24VDC; Supply Voltage Max:110VDC; Panel Cutout Height:24mm; Panel Cutout Width:33.5mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 34T4489
Product Name Counter, 6 Digit, 24-230Vac, White; No. Of Digits / Alpha Crouzet
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details