Crouzet Impulse Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Crouzet 99776602

Description
IMPULSE COUNTER, 6 DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:33.5mm; Panel Cutout Width:24mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMPULSE COUNTER, 6 DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:33.5mm; Panel Cutout Width:24mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impulse Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Crouzet - 34T4487 - Newark, An Avnet Company
Chicago, IL, United States
Impulse Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Crouzet
34T4487
Impulse Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Crouzet 34T4487
IMPULSE COUNTER, 6 DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:33.5mm; Panel Cutout Width:24mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

IMPULSE COUNTER, 6 DIGIT, 115VAC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:33.5mm; Panel Cutout Width:24mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 34T4487
Product Name Impulse Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Crouzet
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details