Crouzet Counter ICs 99775613

Description
Counter CIM56x46, 24 VAC, 6 Digits, Rese
Request a Quote
Description
Counter CIM56x46, 24 VAC, 6 Digits, Rese
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 303167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
303167
Counter ICs 303167
Counter CIM56x46, 24 VAC, 6 Digits, Rese

Counter CIM56x46, 24 VAC, 6 Digits, Rese

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 303167
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74AC163SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details
Logic - Logic - Counters, Dividers - CD4017 - 240315-CD4017 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details