Crouzet Counter ICs 99775413

Description
Counter CIM46, 24 VAC, 4 Digits, Resetta
Request a Quote
Description
Counter CIM46, 24 VAC, 4 Digits, Resetta
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 303155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
303155
Counter ICs 303155
Counter CIM46, 24 VAC, 4 Digits, Resetta

Counter CIM46, 24 VAC, 4 Digits, Resetta

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 303155
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Counter Type Octal
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
View Details
Counters, Dividers - 54ACT163WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 90 MHz
View Details
2 suppliers
12-stage binary ripple counter - 74HCT4040BQX - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Logic - Counters, Dividers - 74ACT161SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details