Nexperia B.V. 12-stage binary ripple counter 74HCT4040BQX

Description
The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040: CMOS level For 74HCT4040: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040: CMOS level For 74HCT4040: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4040BQ is a 12-stage binary ripple counter with a clock input (CP), an asynchronous master reset (MR), and twelve parallel outputs (Q0 to Q11), advancing on the HIGH-to-LOW transition of CP. A HIGH on MR clears all stages and forces outputs LOW, regardless of CP. It operates over a supply voltage range of 2.0 V to 6.0 V, with TTL-level inputs, and is specified for temperatures from -40 °C to +125 °C. The device is housed in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm. It complies with JEDEC standards JESD8C and JESD7A, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection of more than 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HCT4040BQ is a 12-stage binary ripple counter with a clock input (CP), an asynchronous master reset (MR), and twelve parallel outputs (Q0 to Q11), advancing on the HIGH-to-LOW transition of CP. A HIGH on MR clears all stages and forces outputs LOW, regardless of CP. It operates over a supply voltage range of 2.0 V to 6.0 V, with TTL-level inputs, and is specified for temperatures from -40 °C to +125 °C. The device is housed in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm. It complies with JEDEC standards JESD8C and JESD7A, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection of more than 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
12-stage binary ripple counter - 74HCT4040BQX - Nexperia B.V.
Nijmegen, Netherlands
12-stage binary ripple counter
74HCT4040BQX
12-stage binary ripple counter 74HCT4040BQX
The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040: CMOS level For 74HCT4040: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4040: CMOS level
    • For 74HCT4040: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
Counters, Dividers - 1727-7992-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7992-2-ND
Counters, Dividers 1727-7992-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 1727-7992-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7992-6-ND
Counters, Dividers 1727-7992-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 1727-7992-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7992-1-ND
Counters, Dividers 1727-7992-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
 - 74HCT4040BQX - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PQCC16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PQCC16

Supplier's Site Datasheet
Counters, Dividers - 74HCT4040BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4040BQX
Counters, Dividers 74HCT4040BQX
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT4040BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4040BQX
Logic - Counters, Dividers 74HCT4040BQX
74HCT4040BQ/SOT763/D HVQFN16

74HCT4040BQ/SOT763/DHVQFN16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4040BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4040BQX
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4040BQX
IC BINARY COUNTER 12BIT 16DHVQFN

IC BINARY COUNTER 12BIT 16DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4040BQX 1727-7992-2-ND 74HCT4040BQX 74HCT4040BQX 74HCT4040BQX 74HCT4040BQX
Product Name 12-stage binary ripple counter Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage +7 4.5 V ~ 5.5 V
Package Type SOT763-1 SOT763-1 16-VFQFN Exposed Pad SOT763 16-VFQFN Exposed Pad
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC161PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers
Logic Case Style Nexperia - 24AC3172 - Newark, An Avnet Company
Specs
Package Type TSSOP
Number of Pins 16
View Details
 - 74HCT4040DB,112 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; SSOP16
View Details
3 suppliers
Counters, Dividers - 74HC4017PW,112-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
5 suppliers