Crouzet Counter ICs 99774412

Description
Counter CIM42x29, 24 VDC, 4 Digits, Rese
Request a Quote
Description
Counter CIM42x29, 24 VDC, 4 Digits, Rese
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 303131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
303131
Counter ICs 303131
Counter CIM42x29, 24 VDC, 4 Digits, Rese

Counter CIM42x29, 24 VDC, 4 Digits, Rese

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 303131
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers
Logic - Logic - Counters, Dividers - 74HC4520DB,118 - 765447-74HC4520DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Logic - Counters, Dividers - 74F569SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details