Crouzet Panel Meters - Counters, Hour Meters 99772719

Description
Time Counter (Hour Meter) 42 ~ 48VAC Panel Mount
Description
Time Counter (Hour Meter) 42 ~ 48VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 99772719 is an electromechanical hour counter designed for panel mounting, operating within a voltage range of 42 to 48 VAC. It features a counting capacity of up to 999,999.99 hours and provides a read accuracy of 1/100 hour. The display includes white hour numbers and red decimal digits for clear visibility against a black background. This model is rated IP52 for protection against dust and moisture, and it is highly resistant to shocks and impacts, making it suitable for various industrial environments. The device can operate within a temperature range of -15 to +50 degrees Celsius and can be stored at temperatures between -40 and +80 degrees Celsius. It connects via screw terminals and is compatible with DIN rail mounting using an accessory. The hour counter does not include a reset to zero feature and has a weight of 50 grams. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage compatibility and environmental conditions.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 99772719 is an electromechanical hour counter designed for panel mounting, operating within a voltage range of 42 to 48 VAC. It features a counting capacity of up to 999,999.99 hours and provides a read accuracy of 1/100 hour. The display includes white hour numbers and red decimal digits for clear visibility against a black background. This model is rated IP52 for protection against dust and moisture, and it is highly resistant to shocks and impacts, making it suitable for various industrial environments. The device can operate within a temperature range of -15 to +50 degrees Celsius and can be stored at temperatures between -40 and +80 degrees Celsius. It connects via screw terminals and is compatible with DIN rail mounting using an accessory. The hour counter does not include a reset to zero feature and has a weight of 50 grams. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage compatibility and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99772719 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99772719
Panel Meters - Counters, Hour Meters 99772719
Time Counter (Hour Meter) 42 ~ 48VAC Panel Mount

Time Counter (Hour Meter) 42 ~ 48VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99772719 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99772719
Panel Meters - Counters, Hour Meters 99772719
COUNTER 7 CHAR 42-48V PANEL MT

COUNTER 7 CHAR 42-48V PANEL MT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99772719 99772719
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 42 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers