Crouzet Panel Meters - Counters, Hour Meters 99772717

Description
COUNTER 7 CHAR 360-440V PANEL MT
Datasheet
Description
COUNTER 7 CHAR 360-440V PANEL MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99772717 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99772717
Panel Meters - Counters, Hour Meters 99772717
COUNTER 7 CHAR 360-440V PANEL MT

COUNTER 7 CHAR 360-440V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99772717 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99772717
Panel Meters - Counters, Hour Meters 99772717
Time Counter (Hour Meter) 360 ~ 440VAC Panel Mount

Time Counter (Hour Meter) 360 ~ 440VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99772717 99772717
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details