Crouzet Counters, Hour Meters 99772716

Description
Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount
Request a Quote Datasheet
Description
Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 966-1789-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
966-1789-ND
Counters, Hour Meters 966-1789-ND
Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount

Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99772716 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99772716
Panel Meters - Counters, Hour Meters 99772716
Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount

Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99772716 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99772716
Panel Meters - Counters, Hour Meters 99772716
COUNTER 7 CHAR 187-264V PANEL MT

COUNTER 7 CHAR 187-264V PANEL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 966-1789-ND 99772716 99772716
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details