Crouzet Panel Meters - Counters, Hour Meters 99761712

Description
COUNTER 7 CHAR 115V PANEL MT
Datasheet
Description
COUNTER 7 CHAR 115V PANEL MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99761712 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99761712
Panel Meters - Counters, Hour Meters 99761712
COUNTER 7 CHAR 115V PANEL MT

COUNTER 7 CHAR 115V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99761712 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99761712
Panel Meters - Counters, Hour Meters 99761712
Time Counter (Hour Meter) 115VAC Panel Mount

Time Counter (Hour Meter) 115VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99761712 99761712
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details