Crouzet Dc Brush Motor, 35W, 3000Rpm, 24V; Dc Motor Type Crouzet 89850908

Description
DC BRUSH MOTOR, 35W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89850 Series
Datasheet
Description
DC BRUSH MOTOR, 35W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89850 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brush Motor, 35W, 3000Rpm, 24V; Dc Motor Type Crouzet - 03AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 35W, 3000Rpm, 24V; Dc Motor Type Crouzet
03AC6367
Dc Brush Motor, 35W, 3000Rpm, 24V; Dc Motor Type Crouzet 03AC6367
DC BRUSH MOTOR, 35W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89850 Series

DC BRUSH MOTOR, 35W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89850 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 03AC6367
Product Name Dc Brush Motor, 35W, 3000Rpm, 24V; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0469 HP
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details
Brushed Motors - MMP D22-376F-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 4.1 amps
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.2352 HP
View Details