Crouzet Dc Brush Motor, 15W, 2920Rpm, 24V; Dc Motor Type Crouzet 89810908

Description
DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series
Datasheet
Description
DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brush Motor, 15W, 2920Rpm, 24V; Dc Motor Type Crouzet - 03AC6365 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 15W, 2920Rpm, 24V; Dc Motor Type Crouzet
03AC6365
Dc Brush Motor, 15W, 2920Rpm, 24V; Dc Motor Type Crouzet 03AC6365
DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series

DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 03AC6365
Product Name Dc Brush Motor, 15W, 2920Rpm, 24V; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0201 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-6 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
DC Motors - 4095248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.157 inch (4.0 mm)
View Details
187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HTA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 2.99 inch (76 mm)
View Details
With Plastic End Cap Micro Motor - YHD-R380 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details