Crouzet Motors - AC, DC 89810008

Description
Brushed DC Motor Standard 2920 RPM 15W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 2920 RPM 15W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1684-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1684-ND
Motors - AC, DC 966-1684-ND
Brushed DC Motor Standard 2920 RPM 15W 24VDC

Brushed DC Motor Standard 2920 RPM 15W 24VDC

Buy Now Datasheet
Dc Brush Motor, 24V, 2920Rpm; Dc Motor Type Crouzet - 96Y8909 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 24V, 2920Rpm; Dc Motor Type Crouzet
96Y8909
Dc Brush Motor, 24V, 2920Rpm; Dc Motor Type Crouzet 96Y8909
DC BRUSH MOTOR, 24V, 2920RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89 810 Series RoHS Compliant: Yes

DC BRUSH MOTOR, 24V, 2920RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89 810 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DC Motors DC Motors
Product Number 966-1684-ND 96Y8909
Product Name Motors - AC, DC Dc Brush Motor, 24V, 2920Rpm; Dc Motor Type Crouzet
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.0201 HP 0.0201 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm) 0.4 In-lbs (0.5102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-FX Series Parallel Shaft BLDC Gearmotor - 3574 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
08GS61 Brush DC Coreless Motor - 08GS61-107.3 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details