Crouzet Motors - AC, DC 89810007

Description
Brushed DC Motor Standard 2900 RPM 15W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 2900 RPM 15W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1683-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1683-ND
Motors - AC, DC 966-1683-ND
Brushed DC Motor Standard 2900 RPM 15W 12VDC

Brushed DC Motor Standard 2900 RPM 15W 12VDC

Buy Now Datasheet
Dc Brush Motor, 12V, 2900Rpm; Dc Motor Type Crouzet - 96Y8908 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 12V, 2900Rpm; Dc Motor Type Crouzet
96Y8908
Dc Brush Motor, 12V, 2900Rpm; Dc Motor Type Crouzet 96Y8908
DC BRUSH MOTOR, 12V, 2900RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:2900rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89 810 Series RoHS Compliant: Yes

DC BRUSH MOTOR, 12V, 2900RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:2900rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89 810 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DC Motors DC Motors
Product Number 966-1683-ND 96Y8908
Product Name Motors - AC, DC Dc Brush Motor, 12V, 2900Rpm; Dc Motor Type Crouzet
Commutation Brush Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC 12.0 VDC
Output Power 0.0201 HP 0.0201 HP
Continuous Torque 0.4 In-lbs (0.5102 kg-cm) 0.4 In-lbs (0.5102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

28L28 Brush DC Coreless Motor - 28L28-410E.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3041 - Bodine Electric Company
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
 - PT.3032013-8101 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details