Crouzet PwrSup;AC-DC;24VDC@2.5A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series 89450221

Description
Operating Voltage 12 to 24 V, Regulated power supplies Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets. The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels
Description
Operating Voltage 12 to 24 V, Regulated power supplies Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets. The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels

Suppliers

Company
Product
Description
Supplier Links
PwrSup;AC-DC;24VDC@2.5A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series - 70158909 - Allied Electronics, Inc.
Fort Worth, TX, USA
PwrSup;AC-DC;24VDC@2.5A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series
70158909
PwrSup;AC-DC;24VDC@2.5A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series 70158909
Operating Voltage 12 to 24 V, Regulated power supplies Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets. The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels

Operating Voltage 12 to 24 V, Regulated power supplies
Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets.

  • The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops
  • Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode
  • Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70158909
Product Name PwrSup;AC-DC;24VDC@2.5A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series
Type DC Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers