Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
CROUZET
89 890 011 -- DC MOTORS
Crouzet
DC Motors
89 890 011
Description
Crouzet 89890011 DC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Crouzet 89890011 DC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7893026
DC Motors
7893026
Crouzet 89890011 DC Motor
Crouzet 89890011 DC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC Motors
Product Number
7893026
Product Name
DC Motors
Commutation
Brush
Unlock Full Specs
to access all available technical data
Similar Products
Constar Motion Co., Ltd
DC Sonic Motor
1434ZDF
Specs
DC Voltage Range
3.7 VDC
Continuous Current
0.0900 amps
Diameter / Width
0.55 inch (14 mm)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PBL.75 Brushless DC motor
Specs
Commutation
Brushless
DC Voltage Range
230.0 VDC
Output Power
0.9489 HP
View Details
FAULHABER MICROMO
DC-Micromotors Series 2232 ... SR Precious Metal Commutation
Series 2232 ... SR Precious Metal Commutation
Specs
DC Voltage Range
15.0 VDC
Torque Constant
2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia
5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
C.I. Takiron Corporation
Coreless motors
A12C-25
Specs
Commutation
Brush
DC Construction
Coreless / Slotless
Standard DC Voltage
6V
View Details