Crouzet Cable Assemblies 88980170

Description
Programming Cable Assembly Crouzet em4 Series 9.84' (3.00m)
Request a Quote Datasheet
Description
Programming Cable Assembly Crouzet em4 Series 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 1464-1008-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
1464-1008-ND
Cable Assemblies 1464-1008-ND
Programming Cable Assembly Crouzet em4 Series 9.84' (3.00m)

Programming Cable Assembly Crouzet em4 Series 9.84' (3.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 88980170 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
88980170
Controllers - Cable Assemblies 88980170
Programming Cable Assembly Crouzet em4 Series 9.84' (3.00m)

Programming Cable Assembly Crouzet em4 Series 9.84' (3.00m)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 1464-1008-ND 88980170
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
System cable - 706-2400/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details