Crouzet Machine Interface 88970574

Description
"Human Machine Interface (HMI) Touchscreen 9.7"" Color"
Request a Quote
Description
"Human Machine Interface (HMI) Touchscreen 9.7"" Color"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HMI Touch Panel, 9.7 Inch, TFT LCD (part number 11AC9485) features a 1024 x 768 pixel resolution and a brightness of 350 cd/m². It operates on a supply voltage range of 19.2 to 28.8 VDC and has a power consumption of 650 mA at 24 V. The device is equipped with a 1 GHz Cortex-A8 processor and includes 256 MByte of RAM and 512 MByte of storage memory. This panel supports various communication protocols including Modbus RS485 and TCP/IP, and it has an integrated VNC server for remote access. The touch interface is a 4-wire resistive type, designed for a minimum of 1 million operations. The front panel is rated NEMA4/IP65 for protection against dust and water, making it suitable for industrial environments. Operating temperature ranges from 0 to +50 °C, with a storage temperature of -20 to +60 °C. The product is CE marked and cULus listed, ensuring compliance with relevant safety standards. The dimensions of the panel are 260.6 x 203.1 x 36.5 mm, and it includes multiple connection options such as RS232 and RS485 ports.

Datasheet Summary
Powered by GS/AI

The HMI Touch Panel, 9.7 Inch, TFT LCD (part number 11AC9485) features a 1024 x 768 pixel resolution and a brightness of 350 cd/m². It operates on a supply voltage range of 19.2 to 28.8 VDC and has a power consumption of 650 mA at 24 V. The device is equipped with a 1 GHz Cortex-A8 processor and includes 256 MByte of RAM and 512 MByte of storage memory. This panel supports various communication protocols including Modbus RS485 and TCP/IP, and it has an integrated VNC server for remote access. The touch interface is a 4-wire resistive type, designed for a minimum of 1 million operations. The front panel is rated NEMA4/IP65 for protection against dust and water, making it suitable for industrial environments. Operating temperature ranges from 0 to +50 °C, with a storage temperature of -20 to +60 °C. The product is CE marked and cULus listed, ensuring compliance with relevant safety standards. The dimensions of the panel are 260.6 x 203.1 x 36.5 mm, and it includes multiple connection options such as RS232 and RS485 ports.

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 88970574-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
88970574-ND
Machine Interface 88970574-ND
"Human Machine Interface (HMI) Touchscreen 9.7"" Color"

"Human Machine Interface (HMI) Touchscreen 9.7"" Color"

Buy Now Datasheet
Hmi Touch Panel, 9.7 Inch, Tft Lcd; Meter Display Type Crouzet - 11AC9485 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 9.7 Inch, Tft Lcd; Meter Display Type Crouzet
11AC9485
Hmi Touch Panel, 9.7 Inch, Tft Lcd; Meter Display Type Crouzet 11AC9485
HMI TOUCH PANEL, 9.7 INCH, TFT LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

HMI TOUCH PANEL, 9.7 INCH, TFT LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:260.6mm x 203.1mm; Display Resolution:1024 x 768 Pixels; Screen Size:9.7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 88970574-ND 11AC9485
Product Name Machine Interface Hmi Touch Panel, 9.7 Inch, Tft Lcd; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 23.8 inch (605 mm)
View Details
2 suppliers
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details