Crouzet Machine Interface 88970553

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 966-1847-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
966-1847-ND
Machine Interface 966-1847-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet - 11AC9477 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet
11AC9477
Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet 11AC9477
HMI TOUCH PANEL W/ CABLE, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

HMI TOUCH PANEL W/ CABLE, 4.3 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 966-1847-ND 11AC9477
Product Name Machine Interface Hmi Touch Panel W/ Cable, 4.3 Inch; Meter Display Type Crouzet
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
[Yocto/Android] 21.5
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details