Crouzet Controllers - Controllers - PLC Modules - 88970536 88970536

Description
Manufacturer: Crouzet USA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145928-88970536 Categories: Controllers - PLC Modules Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Crouzet USA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145928-88970536 Categories: Controllers - PLC Modules Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Controllers - Controllers - PLC Modules - 88970536 - 1145928-88970536 - Win Source Electronics
Laguna Hills, CA, United States
Controllers - Controllers - PLC Modules - 88970536
1145928-88970536
Controllers - Controllers - PLC Modules - 88970536 1145928-88970536
Manufacturer: Crouzet USA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145928-88970536 Categories: Controllers - PLC Modules Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Crouzet USA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145928-88970536
Categories: Controllers - PLC Modules
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1145928-88970536
Product Name Controllers - Controllers - PLC Modules - 88970536
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details